Product Description: Introducing our latest innovation in biochemical analysis technology - bandpass filters for biochemical analyzers. These filters are designed to improve the performance and accuracy of biochemistry analyzers, ensuring precise and reliable results for a variety of applications.
These bandpass filters are made from high-quality fused silica and are designed to provide excellent optical performance. With a surface quality of 60-40 and a surface flatness of less than 1 Lambda at 632.8 nm, these filters provide exceptional clarity and precision to accurately transmit the specific wavelengths required for biochemical analysis.
Bandpass filters for biochemistry analyzers feature over 90% clear aperture, ensuring maximum light transmission and minimizing any potential signal loss. The center band is accurately set at 1050nm/1058/1064nm±0.5, and the half bandwidth is 4nm±0.5, which can selectively pass the target wavelength while effectively blocking unwanted light.
With a passband transmittance of over 90% and a blocking capacity of OD5@400-1100nm, these filters provide excellent signal-to-noise ratio and provide clear and reliable data for biochemical analysis. The transition band (10%-90%) is kept to a minimum of ≤2nm, ensuring a smooth and precise transition between the passband and blocking region.
The bandpass filter for biochemical analyzers is designed for easy integration, with a central incident angle of 3.7° and a designed incidence range of 1.5°-5.9°, which can be installed flexibly and efficiently in biochemical analyzer systems. In addition, the protective chamfer of <0.3*45° ensures safe operation and installation, protecting the filter from potential damage.
Whether used for fluorescence analysis, Raman spectroscopy, or other biochemical applications, these bandpass filters are designed to meet the rigorous requirements of biochemical analysis, giving researchers and technicians the confidence and accuracy they need to work.
In summary, our biochemistry analyzer bandpass filters are ideal for enhancing biochemistry analyzer performance, with superior optical properties, precise wavelength control and reliable blocking capabilities. With their advanced design and superior quality, these filters will raise the bar for biochemical analysis, allowing researchers and technicians to achieve breakthrough results with confidence and precision.