Product Description: Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications.
- Model EF40 Clamp-On Flowmeter
Advanced high-accuracy wall-mount ultrasonic flowmeter. It employs a pair of clamp-on ultrasonic transducers to measure the flow from outside of the pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The installation is very simple and no special skills or tools are required.
- Model EF40 Insertion Wall-mount Ultrasonic Flowmeter
Designed for long-term stability and zero maintenance. A pair of insertion-type transducers are inserted into the pipe wall to measure the flow in the pipe. Since the transducers do not intrude into the pipe, they do not generate any disturbance or cause any pressure drop. There is no moving parts to wear out!
- Model EF40 Flow Cell Flowmeter
The best choice if accuracy is of crucial importance. The transducer is a flow-cell (or spool-piece), with built in ultrasonic sensors. The flow-cell transducer is calibrated in the factory with a high degree of accuracy. When it is put inline with the testing pipe, the accuracy normally does not change (with typical accuracy of 0.5%).
Other advantages of this flowmeter are its long-term stability, zero maintenance and non-intrusive sensing method. The transducers have no moving parts, do not generate any flow disturbance or pressure drop.
The EF40 is for wall-mount or fixed-installations ideal for liquid process control, water flow measurement (hot/chilled water, city water, seawater), sewage and sludge measurement, as well as measurement of oil (crude/diesel/fuel flow), chemicals (alcohol, acids, etc.), beverages and many other liquids.