Product Description: This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst maintaining minimal pressure losses. Whether you build the Manifold, DN 17 into a new design, sufficient installation space assumed, or retrofit it into existing equipment, it provides a simple method of adding new media paths or connection possibilities for components such as valves, push-fit connectors or outlet nozzles.
APPLICATIONS
- Hot / cold drink dispensers
- Industrial equipment
- Cleaning systems
- Washing machines
- Dish washers
- Agricultural implements
CHARACTERISTICS
- Water distribution
- Merge medium paths
- Medium temperature up to 90°C
- Operating pressure up to 10 bar
- Burst pressure of >50 bar