Product Description: The JDI-100/200 series is a digitally temperature
compensated inclinometer available in single (JDI-
100) and dual (JDI-200) axis configurations. This
presents a robust and rugged design for industrial use,
but with the benefit of low-cost MEMS technology.
Features
• ±1°, ±3°, ±14.5°, ±30° and ±60° ranges
• Robust and Rugged Enclosure
• Single and Dual Axis Models Available
• Low-Cost MEMS Technology
• RoHS Compliant
• Filtering Available
• Single DC Power Input, Galvanically Isolated
• RS-485 Half Duplex, Galvanically Isolated
• Integrated Temperature Sensor
• IP67 Seal (when mated to IP67 connector)
Applications
• Industrial Automation & Control
• Construction & Agricultural Equipment
• Solar Tracking
• Mobile Cranes
• Platform Leveling/Positioning
• Mobile Radar Equipment
• Bridge Monitoring