Product Description: Weight (kg): 14.7
Noise (dB) for 12,200 rpm:
- Acoustic pressure input: 99
- Acoustic pressure output: 99
- Radiated acoustic pressure: 78
Current (A): 30A C/B compatible
Flow rate (l/s): 1204
Pressure (hPa): 43.3
Max. operating temperature (°C): -40/+70
Electrical power (W): 8689
Speed regulation: Variable speed
Voltage (V): 115/200
Frequency (Hz): 800
Type: variable frequency axial
Max. speed (rpm): 12600