Product Description: The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and easy to install.
The unit is offered with different ranges in either PPMv or C/F. If specific ranges are required or explosion (EX) proof requirements are needed, contact the factory.
Sensor
The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores
Calibration/Digital Interface
The calibration of the instrument can be done on air. Alarm set points are done at the factory
NIST Traceable Calibration.
Hart Protocol.
Built-in self-test and diagnostics
Features
✓ Easy and quick installation, no tools required
✓ -110C to 20C dew point sensor
✓ Protection for reverse polarity
✓ IP65 enclosure
✓ Remote mounted
✓ Flow through Stainless Steel sample chamber
Applications:
Medical
Aerospace
Gas Separator
Semiconductors
Natural Gas
Air Dryers
Petrochemical
Industrial gas
Power Generation
Compressed Air