Product Description: Cost-effective Metal Printing Made Possible
MetalFuse offers a complete solution, consisting of an indirect metal 3D printing process, paired with a special edition of ideaMaker compatible with MIM equipment. With this solution, MetalFuse’s advantages include low overhead costs and the ability to perform batch production. MetalFuse saves more energy and is more environmentally friendly when compared to processes such as CNC and SLM (Selective Laser Melting).
New Technology,A Leap in Efficiency
MetalFuse utilizes the Catalytic Debinding process, which leads to 60% off in processing time, and an increase of the part’s density to up to 97% of wrought iron’s density.
Build Volume
300 × 300 × 300 mm/ 11.8 × 11.8 × 11.8 inch
Supported Materials
Ultrafuse 316L, Ultrafuse 17-4 PH
Operating Ambient Temperature
15-30°C, 10-90% RH Non-Condensing
Slicing Software
ideaMaker Metal