Product Description: Want to optimize your project with the world’s smallest, most precise six-axis industrial robot arm?
What makes the Meca500 industrial robotic arm unique? Unlike most other industrial robots—which are usually complex stand-alone systems—the Meca500 is a plug-and-work automation component. Our robot is a slave component rather than a master, which makes it very easy to integrate via any computer or PLC. The Meca500 doesn’t require any training courses, software installations, or additional option purchases. It’s that simple!
What are the benefits of using the Meca500 small industrial robot arm?
Minimize footprint
The Meca500 is smaller than any industrial robot arm. Featuring an embedded controller, it is also unbelievably compact.
Reduce tolerances
Built with precision-machined aluminum and zero-backlash gearboxes, the Meca500 is the world’s most precise six-axis robot. It boasts a repeatability of 5 μm.
Facilitate robot arm integration
The Meca500 is a plug‑and‑work automation component, easy to interface with any computer or PLC. Easily operate the robot using any programming language you prefer.
Benefit from flexibility
The robot is easy to mount in any orientation. It automatically compensates for gravity, without requiring any software adjustments. This added flexibility enables easy integration in a wide variety of settings.