Product Description: Win Source Part Number: 1309200-SNGSG-2.5
Category: Cables, Wires - Management>Bushings, Grommets
Series: Richco, SNGSG
Color: Natural
Features: Adhesive
For Use With/Related Products: Edges, Irregular Holes
Material Flammability Rating: UL94 HB
Standard Package: 1
Panel Cutout Dimensions: Edging - 100' L (30.48m)
Panel Thickness: 0.072" ~ 0.105" (1.83mm ~ 2.67mm)
Material: Polyamide (PA), Nylon
Bushing, Grommet Type: Grommet - Edging, Slotted
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: Essentra Components
Other Names: SNGSG-2.5,SNGSG-2.5R,Q6649907,11093014,SNGSG2.5,RPC1132
Base Product Number: SNGSG