Product Description: Our PST owned brand, Status Scientific Controls have manufactured a range of high quality single and multi-channel gas detector control panels which are used throughout the world in various different industries.
Single Channel Control Panels
The MCU1 is a single-channel, wall-mount, monitoring and control unit for use in a safe area where there is no risk of the presence of potentially explosive gases.
1 - 8 Channel Control Panels
Although primarily designed for use with the Status Scientific Controls range of fixed gas detectors, the MCU3 Monitoring and Control Unit provides facilities to accept up to 8 individual inputs from various types of monitoring instruments or transducers.
16 Channel Control Panels
Although primarily designed for use with the Status Scientific Controls range of fixed gas detectors, the MCU4 Monitoring and Control Unit provides facilities to accept up to 16 individual inputs from various types of monitoring instruments or transducers.
1, 2 & 4 Channel
The LC Series comprises one, two and four channel mains-powered monitoring and control units for use with the various Status Scientific Controls ranges of gas detector heads or other sensors.
8 Channel
The LC8 is a low cost gas detector control panel with 8 channel mains-powered monitoring and control units for use with the various Status Scientific Controls ranges of gas detector heads or other sensors.
Control Panel Accessories
In order to provide full system installation and operational capability, Status Scientific Controls offer a range of accessories for use with its range of monitoring and control units.