Product Description: Temperature transmitter
Input: RTD and thermocouple
Output: 0…20 mA, 4…20mA, 0…5V, 0…10V (selectable)
Range and Units Adjustable via switches
Continuous isolation (working voltage): 300 V AC/DC
Test voltage: 2.5 kV AC
Power supply: 24 VDC