Product Description: The PHPS 5500 is a pressure sensing device acting
as pressure transducer. Signal conditioning
consist of complete temperature compensation
and adjusted amplifier in single, programmable
ASIC. High performance and accuracy enables
use of this transducer in many applications.
Programmable temperature compensation provides
0.5% total error over 0 to 70°C temperature
range. Wide supply range 7 to 40 V, standard
0,5 to 4,5 V voltage output, digital output and
switching output provides users maximum
freedom for any type of application with dry air
or non-corrosive gases and liquids.