Product Description: USBCAN-II C is an industrial CAN-bus communication interface card integrated with two CAN interfaces. This type of can card can be compatible with the full speed specification of USB2.0 bus. Using USBCAN-II C interface card, PC can be quickly connected to CAN-bus network through USB interface to form a CAN-bus network control node for data processing and data acquisition in the field of CAN-bus network,such as fieldbus laboratory, industrial control, intelligent community, automotive electronic network and so on.
01
An industrial CAN-bus communication interface card integrated with two CAN interfaces.
02
Can be compatible with the full speed specification of USB2.0bus. Maximum received data flow: 8000 fps
03
Use for automotive electronics applications、CAN-bus net-work diagnosis and test、 Electric power communication net-work、Industrial control equipment、High-speed,large data communication and so on.