Product Description: Win Source Part Number: 1161051-MLX90380LDC-BAB-120-SP
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: Triaxis®
Termination Style: Gull Wing
Package: Bulk
Standard Package: 80
Mounting: SMD (SMT)
Technology: Hall Effect
Actuator Type: External Magnet, Not Included
For Measuring: Linear, Rotary Position
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Melexis Technologies NV
Base Product Number: MLX90380