Product Description: The SP3208 is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.08pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air AEC-Q101 qualified IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)