Product Description: 4-fold unidirectional ElectroStatic Discharge (ESD) protection array designed to protect up to four lines from the damage caused by ESD and other transients.
The device is housed in a leadless extremely thin small DFN1308-6 (SOT8006B) Surface-Mounted Device (SMD) plastic package.
Features and benefits
- Unidirectional ESD protection of up to 4 lines
- Very high surge robustness; IPP = 14.2 A (average measured) for 8/20 µs pulse
- Very low clamping voltage: VCL = 3.7 V typ. for 11 A 8/20 µs pulse
- ESD protection up to 25 kV
- Very low dynamic resistance Rdyn = 0.15 Ω (TLP)
Applications
ESD protection for SD-card in portable communication, consumer devices and computing devices.