Product Description: Module features
◆ the module supports two channels of encoder input.
◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input.
◆ each encoder channel supports orthogonal A/B signal input, input voltage 5V, and it supports source and sink input.
◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication to be selectable.
◆ the pulse - direction mode supports nondirectional signal, pulse input only.
◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc.
◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc.
◆ each encoder channel supports 1 way of 5V power output, which can be connected to the encoder for power supply.
◆ the module internal bus and field input adopt magnetic isolation.
◆ the module carries 16 LED indicators.
◆ the maximum input frequency of the encoder supported by the module is 1.5MHz.
◆ the module supports measurement function, it could detect the load speed or input signal frequency.