Product Description: FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2204X. FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2304X. Give your test bench the X-Factor. This 200MHz, 9-in-one instrument deserves to be the centerpiece of your test rig. Start off with a high-sample rate, deep memory, and an easy-to-use touchscreen. Out of the box the MSO2000X operates as a Digital Phosphor Oscilloscope, Spectrum Analzyer, Digital Voltmeter, High-Precision Frequency Counter, and Protocol Analyzer. Affordably extend it to add a 16Ch Logic Analyzer, 2Ch 50MHz Waveform Generator, Bode Plot Analyzer, and Power Analyzer. Combine all of this with the piece of mind of up to 5 years worry free use with our no-charge warranty extension. All with up to 5 years warranty.