Product Description: Lightweight Gantry Crane for lifting of goods and persons. The PORTAGANTRY has the ability to be moved under load. (Subject to detailed instruction and supervision by a competent person).
Goods WLL: 500kg up to 5000kg (depending on model)
Personnel WLL: Maximum combined personnel lifting capacity up to 2500kg (depending on model)
3-5 Person fall arrest: EN795:1997 certified – as part of an EN363 compliant system (500 & 1000 - 3 persons, 2000, 3000 & 5000 - 5 persons)
ATEX: All models suitable for use in ATEX Zone 2 explosive atmospheres
Lightweight & portable: With easy on-site assembly within manual handling guidelines:
- 4 portable parts assembled on just 4 bolts
- Simple ‘scissoring’ assembly in just 2-3 minutes
Ergonomic
- 360° swivel-locking castors as standard
- Simple, manual height & span adjustment
- Ultra-safe captive trolley
- Ergonomic design of profiles and handles
Stable: Bolted structure, lateral beam and leg bracing features
Configurations: Variety of standard configurations available, plus customisation for specific requirements and interchangeable components (subject to WLL rating)