Product Description: The ASR1300 boasts significantly higher acceleration capability due to a complete system-level optimization of torque-to-inertia ratio. As a result, the ASR1300 is supremely agile and yet comes in a reduced package size and weight to maintain high-throughput on supporting motion equipment. The ASR1300 maintains all of the “out-of-the-box” material handling capability of the ASR1100 and ASR1200.
Integral Collet Design
The ASR1300 comes with a D-style/Levin collet chuck. These collets are readily available in multiple sizes supporting tube diameters from 0.1 mm to 2.0 mm. They also provide outstanding run-out characteristics for those applications requiring high-precision gripping of tubular material. Applying air pressure adjusts the collet from fully open to fully closed. Air is delivered to the rotating collet assembly through a custom-designed frictionless, seal-less rotary union. This 100% noncontact union ensures a lifetime of maintenance-free operation.
Throughput Optimized Design
The ASR1300 has been designed from the ground up with agility in mind. An ultra-high torque-to-inertia ratio, a unique combination collet chuck and rotary union design, and Aerotech’s renowned precision manufacturing allow for a remarkable 8000 rad/s2 acceleration. This equates to reaching over 1500 rpm in just 90° of travel, making the ASR1300 perfect for the most demanding tube handling applications or any rotary-based manufacturing process where throughput is key. Reduce your overall part cost by producing more parts per minute.
Compact Packaging
The ASR1300 is the smallest member of the ASR family. In addition to being the fastest ASR rotary stage, it weighs a mere 2.8 kg, less than 60% of the weight of the ASR1100. Minimizing the weight and package size of the ASR1300 allows any multi-axis system carrying the rotary stage to accelerate faster with less dynamic error, allowing for further improvement to your process output.
Design Features
- Optimized system design for maximum acceleration
- High-speed operation (3000 rpm)
- Integral captive pneumatic collet chuck for minimal part motion during clamping
- Type-D collet accepts 0.1 mm to 2 mm O.D. tubing
- Clear aperture and guide system for product feed-through
- Direct-drive brushless motor with water cooling for performance stability
- Maintenance-free, frictionless rotary union