Product Description: Municipal or Industrial Flow Solutions
The Hach Water Specialties Propeller Meter is the best choice for measuring clean water flows in municipal and industrial applications. The meter is engineered to deliver superior performance, low maintenance and unsurpassed durability. Meter materials and performance meet or exceed AWWA standard C704/92.
Hach Water Specialties Propeller Meters are manufactured using precise techniques and high quality materials. For example, long-life ceramic thrust bearings and a cast bronze gearbox produce the best propeller meter available.
Measurement accuracy is ±2% of reading. The meter accommodates flow ranges from 35 GPM to 200,000 GPM. The Hach Water Specialties Propeller Meter can be installed vertically, horizontally or inclined, with sizes ranging from 2 to 120".
Built with high quality materials for durabiity and long life:
Magnets: Anticorrosive aluminized barrier coated magnets; Everlube 6155
Interior Bearings: Shielded stainless steel
Propeller Bearing: Ceramic sleeve type
Propeller Spindle: Ceramic sleeve/stainless steel
Propeller: Injection molded thermoplastic
Gearbox, separator, shafts: Stainless steel
Meter Head Bolts: 2” - 20”, Stainless steel
Meter Head Bolts 24”-48”, Plated steel
Meter Head: Cast iron or fabricated steel NSF approved, fusion bonded epoxy coated
Meter Tube: Fabricated steel with straightening vanes and coated, inside and out, with 12-15 mils of NSF approved, fusion bonded epoxy by the fluidized bed method.