Product Description: Total-Space RT is a completely integrated rad tolerant MIL-STD-1553 terminal in a single package, including protocol, dual transceivers, and transformers, and is designed to interface to a host processor, FPGA, and simple logic.
Benefits
- Compact Integrated Design Saves Space... Replaces Two Transceivers, Two Transformers, and Protocol
- Simplified Board Design and Increased Reliability with a Single Package Solution
- Transformers and Transceivers, Trimmed and Tested as a Set, Provide Superior Margin for MIL-STD-1553 Compliance
Applications
- Launch Vehicles
- Military Satellites
- Research Satellites
- International Space Station
- Commercial Telecommunication Satellites
Features
- Small, Fully Integrated 1553 Terminal with Transformers Inside:
- Protocol, RAM, Transceivers and Transformers in a Single Package
- 28.7 x 41.4 x 6.35 mm (1.13 x 1.63 x 0.25 in.)
- Ceramic Quad Flatpack
- Low Power +3.3V Operation
- RT Protocol Enables Use Without Host PRocessor
- Autonomous Built-In Self-Test
- Radiation Tolerant
- Latchup Immune (>85 MeV)
- 300Krads Total Dose (Si)
- Functionally Compatible with BU-65142 and BU-63705 Space RT Components (I/O voltage changes from 5V to 3.3V)