Links to the site navigation.
TT-100 Tach Tape provides speed and frequency measurements from a magnetic pickup when only a smooth shaft or wheel is available. Tach Tape is a slotted, 1-inch (2.54 cm) wide, 1/16 inch (0.16 cm) thick strip of flexible magnetic polymer. Pressure sensitive adhesive on back side allows fastening to a smooth shaft. Minimum shaft diameter: 2 inches (5.08 cm). To determine length required: Step 1: 2 x 3.14 x (half the diameter of the shaft in inches) + 2 inches for setup overlap. Step 2: Determine the number of discontinuities: (length - 2 inch overlap) divided by 0.45.
Sold by
1 Supplier
Show products from all suppliers