Product Description: True RMS AC current metering transformer for 25, 50, 100, 250 or 500 AAC. Output current in accordance with IEC 60381-1 (A 82-10, A 82-20) or output voltage in accordance with IEC 60381-2 (A 82-30). A 82-10 and A 82-20 can be used with relays DIB01, PIB01, DIC01 or PIC01. A 82-30 can be used with DUB01, PUB01, DUB71, DUC01 or PUC01. All units can be directly connected to a PLC. Power supply ON is indicated by a green LED on the side of the housing.
- 5 types of input
- Easy interface to PLC or setpoint relays