Product Description: Temperature Sensors with 4-20 mA Output
Features
• 2-wire, loop-powered 4-20 mA analog output
• Attachment probe, sensor, and 2-wire
4-20 mA signal conditioner in one
• No user calibration: works right out of the box
• Compatible with PLCs, meters, and data acquisition systems
• Reverse-wiring protected
• UL listed, Intrinsically Safe (IS) Class I, Div I (C, D) and Class II, Div I (E, F, G)
TT420 temperature sensors are used to monitor temperature on a wide range of industrial machinery including liquid tanks, piping, conveyors, bucket elevators, motors, gearboxes, pumps, turbines, fans, curing ovens, centrifuges, agitators, hammermills, and more.
3 Models
- TT420F - flat surface mount- mounts onto any flat surface with a #10 machine screw (included)
- TT420S - 1/4-28 threaded stud- screws into any 1/4-28 tap
- TT420Z* - 1/4 in stainless steel probe - often used with compression fitting mount (tanks, piping, bearing zerk grease fittings)