Product Description: Digital Signal Conditioner
Features
• DIN rail mount enclosure
• 0-10 VDC and 4-20 mA outputs
• Input frequencies to 10 kHz, 115 VAC standard,
220 VAC, 12 / 24 VDC optional
• LCD display for field adjustable calibration
• ETL approved to applicable UL and CSA standards
The SA420 interfaces with a wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or monitoring device. The wide voltage range and wave shape flexibility of the SA420 input circuitry allow it to translate signals from Hall Effect sensors, proximity switches, magnetic sensors, and a wide variety of other pulse generators, into analog outputs.