Product Description: • Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications
• Working temperature down to -20 deg C
• Powerful circulating pumps with gauge and by-pass valve to adjust pressure
• Overload protection for pump motor and cooling unit
• Black box function with error memory for remote diagnosis Air-cooled model allows movement of unit in laboratory
Higher cooling capacity makes these recirculators ideal for laboratory and general industrial applications. Easy-to-setup PID temperature control with an LED display and a one point temperature calibration for maximum accuracy. RS232 interface available for temperature data transfer.
These powerful recirculating chillers are ergonomically designed for easy operation. Features include rollers for easy movement; easy filling with fill-level indicator; accessible drain tap; no side vents, so can be placed against other instruments; and removable grid make it easy to keep the condenser clean and running at full cooling capacity. Environmentally-friendly operation with low energy consumption. | Includes two barbed fittings for tubing 1" ID and 6-ft (1.8-m) power cord.