Product Description: POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection.
The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network.
Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier.
User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.