Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Site Navigation
Links to the site navigation.
Login
Sign Up
Open Search Form
Products & Services
Search Products & Services
Search
Technical Specifications
Banner Engineering Corp. | Optical Triangulation Position Sensors | GlobalSpec
Filter
Previous
Technical Specifications
Select a category for additional filtering options
Select a category for more filters
Next
Results: 4 found
4 Results
Banner Engineering Corp.
Analog Output Position Sensors -- L-GAGE Q50 Series - Analog
Product Description:
15 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model
Automatic scaling of the analog output over the width of the programmed sensing window
Visible red models with 50 to 150 mm or 100 to 300 mm sensing range
Infrared models with 50 to 200 mm or 100 to 400 mm sensing range
Push-button TEACH-mode programming for custom sensing windows
Remote programming for added security and convenience
Selectable output response speed of 4 to 64 milliseconds
Sensor linearity less than 1 percent of full scale
Sold by
1 Supplier
Banner Engineering Corp.
Light Gauging Position Sensors -- L-GAGE LG5 and LG10 Series
Product Description:
Conserves production space by using a one-piece design
Does not touch parts it measures, so can be used with moving processes, hot parts and sticky parts
Provides 12 to 30V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA or 0-10V dc analog output
Automatically scales the analog output over the width of the programmed sensing window
Features outstanding maximum resolution of 3 μm for flat white targets
Uses an ultra-narrow beam to precisely measure distance, height or thickness
Available in ranges of 45 to 60 mm (LG5) and 75 to 125 mm (LG10)
Lets you pick the exact range you need with the push of a button
Features push-button TEACH-mode programming for custom sensing windows
Offers remote programming for added security and convenience
Uses push-button programming for three output response speeds
Sold by
1 Supplier
Banner Engineering Corp.
Light Gauging Position Sensors -- L-GAGE LH Series
Product Description:
Extremely accurate, robust and self-contained laser displacement sensor using a 1024 pixel CMOS linear imager
Precise narrow laser spot for easy alignment to the target
Reliable and accurate measurement results on real world targets, such as machined metal, wood, ceramic, paper and painted targets
Target displacement or target thickness measurement with high resolution 4-20 mA or RS-485 serial communication outputs
Non-contact measurement for use on moving processes, hot parts, machined parts, and soft or sticky parts
Two sensors self-synchronize for thickness measurements and thickness calculation within the sensors; no external controller required
Sold by
1 Supplier
Banner Engineering Corp.
Light Gauging Position Sensors -- L-GAGE Q50 Series
Product Description:
Combines laser-like performance with LED safety and economy
Provides an appealing alternative to lasers for many applications, including dry-bulk level measurement, package filling, roll-diameter measurement, loop control and dimensional measurement
Available in discrete or analog models
Includes visible red models with 50 to 300 mm range and infrared models with 50 to 400 mm range
Features push-button TEACH-mode programming for custom sensing windows
Offers remote programming for added security and convenience
Allows choice of output response speed from 4 to 64 milliseconds
Provides sensor linearity less than 1 percent of full scale
DATASHEET
Sold by
1 Supplier
Banner Engineering Corp.
Supplier Profile
Show products from all suppliers
Optical Triangulation Position Sensors
Measurement Range
Min Value
Max Value
Units
Reset
Apply
Standoff
Min Value
Max Value
Units
Reset
Apply
Sampling Frequency
Min Value
Max Value
Units
Reset
Apply
Linearity
Min Value
Max Value
Units
Reset
Apply
Resolution
Min Value
Max Value
Units
Reset
Apply
Operating Temperature
Min Value
Max Value
Units
Reset
Apply
Scan Field
Point / 1-Dimentional
Line / 2-Dimentional
Source
LED
Laser
Receiver
CCD
CMOS
PSD
Diode Array
Other Receiver
Output
Voltage
Current
Frequency
Resistance
Switched / Alarm
Interface
Serial
Parallel
Laser Safety FDA Class
Class I
Class II/IIa
Class IIIa
Class IIIb
Class IV
Laser Safety IEC Class
Class 1/1M
Class 2/2M
Class 3R
Class 3B
Class 4