Product Description: Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders are reliable components in Motion Control systems and excel with precise motor feedback even under most adverse conditions. Three configurations individually tailored to the specific requirements ensure efficient operation and control of systems and facilities.
The Baumer HS35 combines a rugged HeavyDuty design with an unrivalled precision into a new high-performance and versatile product family.
The design includes our proven dual bearing system, durable shaft seals and IP 67 environmental ratings, sealed connector or cable glands, and an ultra-precise optical scanning (LowHarmonics) system.
The Baumer HS35 is available for shaft diameters from 0.5" to 1" (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings.
Proven applications include motor and drive control, oil and gas, cranes, elevators and hoists, and printing machines.
Highlights
- IP 67 robust package
- ≤ 60 arcsec accuracy
- Withstands 200 g’s shock
- -40 °F to +212 °F standard operating temperature
- User configurable design – fully programmable
- Programmable encoder versions available from stock
Benefits
- Increased reliability
- Precise closed loop speed control
- Reduces inventory – only 1 part number required (programmable HS35P)
- Warranty 3 years