Product Description: PGXH
Beamex® PG-Series of Calibration Pumps
Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI
The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is available. The pump is equipped with an adjustable volume control providing fine-tuning of generated pressure. The PGXH can be equipped with an optional relief valve providing adjustable over pressure protection in different ranges.
Standard:
- Carrying case.
- High pressure hose with 1/4" NPT and G 1/4" male connectors.
Optional: