Product Description: The new generation of leak detectors. Where precision meets speed, with your convenience in mind.
Often the success of any business depends on quality, and having the right tools and equipment is critical to ensuring top performance and output across R&D departments, as well as in fast-paced production and manufacturing facilities. We also see applications becoming more specialized, processes being more demanding, yet time for analysis and testing becoming less. However, when it comes to vacuum system leak detection you can rely on Leybold and the newest generation of PHOENIX leak detectors, where precision meets speed, with your convenience in mind.
A new degree of precision
Whether you are in a research lab, or production of high-class goods, quality depends on how accurately you detect deviations. Now, help is at hand: the new PHOENIX generation delivers the highest helium sensitivity for unbeatable reliability and stability.
A new level of speed
If you are looking to accelerate the leak test of your system or speed up quality control in manufacturing, time is of the essence. The new PHOENIX leak detectors feature an improved measurement system with faster response times than ever before.
A new dimension of comfort and choice
The new PHOENIX offers a choice of three models, so you are sure to find the right leak detector for your needs, with simple operation, integrated touchscreen and Wi-Fi options. New software functions let you add an external display to monitor and run measurements from anywhere for added flexibility. And thanks to internal and external data logging, no measured value is ever lost.
The new PHOENIX Quadro and Quadro dry
■ Available with oil-sealed or dry backing pump
■ Detection sensitivity improved by turbo pump’s optimized helium pumping speed
■ Pumping speed during evacuation from 2,5 m3/h up to 3 m3/h
■ More data flexibility: USB and bus interface options
Characteristics
A touch easier
Say goodbye to complicated menus on illegible displays. The new PHOENIX has state-of-the-art multicolored touchscreens with an intuitive menu structure. Hello, ease of use!
No fuss: easy login The new PHOENIX models are the only portable detectors on the market featuring easy login via Wi-Fi. Simply use your smartphone or tablet – no software or app to download.
Extremely sensitive All PHOENIX leak detectors feature an improved measurement system, with a new ULTRA mode for excellent helium sensitivity. Even the smallest leaks can be detected rapidly. The result: faster response times than ever before.
Applications
Whoever works with vacuum needs a leak detector. Ideally one that delivers precise results, time after time. One that offers easy data logging as well as remote operation. One that stands out by fitting in, seamlessly, to your system.
■ Research & Development
■ Industrial production
■ Anakytical
■ Coating
Your benefits at a glance:
■ Highest accuracy and reliability thanks to proven measurement system
■ Fastest helium pumping speed allows most efficient measurements
■ Consistency and convenience: Save all parameters and copy them to other PHOENIX leak detectors
■ Innovative touchscreen with intuitive menu structure
■ Handy and portable: very small dimensions and low weight
■ Log in using Wi-Fi on your smart phone or tablet. No app or software needed!
■ Easy internal and external data logging: no measured values are ever lost
■ HDMI interface lets you check leaks from anywhere by adding external displays
■ Find the perfect fit: three different models to better suit your needs
Software Download
Download the latest software for the PHOENIX Quatro >> here.