Product Description: Product Features
- Continuous Level Measurement
- Undisturbed by Foam
- Vapor Insensitive
- Liquid Interface Detection
- Range of Wetted Parts
The NM series of level transducers is applicable to a wide variety of industrial level indicating applications. A reed chain and travelling float design allow the system to function independently of liquid electrical properties, temperature, pressure, foaming or the presence of vapors. With proper float weighting, the system can be constructed to detect the interface level of two liquids with dissimilar specific gravities. A selection of materials ranging from stainless steel, to plastic, to PTFE, provide compatibility with a large variety of process liquids. Typical NM applications include wastewater and sewage treatment plants, charging and mixing bins, containers for chemicals, beverages or vegetable oils, remote level indication for rivers or reservoirs. High reliability is assured by keeping the moving part count down to a single, non-friction component (the float.)