Links to the site navigation.
Product Features
KOBOLD TNF capillary thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNF is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. Capillaries are available in stainless steel and stainless steel with a flexible stainless steel armor sheath. A variety of indicator housings are offered with wall mounting brackets or panel mount flanges.The TNF is available with oil or glycerin filling for applications where high vibration is present. The TNF is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.
Sold by
1 Supplier
The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. The TNS is available with oil or glycerin filling for applications where high vibration is present. The TNS is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.
Show products from all suppliers