Product Description: Voltage regulator: None - Signal direction: Symmetrical (+ and -)
The Senstech signal amplifier simplifies the evaluation of the sensor signals and makes them less sensitive to interference. The gain is matched to the measuring range of the sensors – either in positive load direction or in both directions, depending on the variant. The amplifier module is available with integrated voltage regulator (supply voltage from 12V, output signal range 0-10V) or without regulator (supply voltage from 2.2V, e.g. suitable for connection to Arduino boards).