Product Description: 10-32, M5 or M3 female to male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 10-32 and M5 threaded configurations are rated to 1,000 psig in brass and 2,000psig in stainless steel. M3 configurations are rated to 1,000 psig in both brass and stainless. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel. Beswick micro-drilled orifice fittings are an excellent choice for the majority of applications. Captured O-Ring face seal for leak tight installation. Note: For critical metering applications, Beswick recommends selecting an orifice diameter no more than 70% of the nominal waterway diameter leading up to the orifice feature. Note: Please allow sufficient time for delivery. Some configurations are made to order and come with extended lead times.