Links to the site navigation.
Matrox Helios eA/ XA is a high frequency and high fidelity analog x4 PCIe™ / PCI-X® frame grabber with powerful pre-processing capabilities.
Sold by
1 Supplier
Matrox Helios eCL/XCL is a complete Camera Link® x4 PCIe™/PCI-X® frame grabber that offers powerful pre-processing capabilities.
Matrox Morphis is a cost-effective peripheral board that features a dual or quad decoder design for fast camera switching or simultaneous acquisition of up to four live video streams, and includes real-time JPEG2000 compression/decompression.
Matrox Morphis Evo is a cost-effective board for digital video recording (DVR) applications that require real-time capture and simultaneous compression of up to 16 standard video sources in full resolution and frame rate.
Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources.
Matrox Radient eCL-F dual-Full Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL110-C4 processing FPGA and 0 MB SRAM.
Matrox Radient eCL-B quad-Base Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL110-C4 processing FPGA and 0 MB SRAM.
Matrox Radient eCL-F dual-Full Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL340-C4 processing FPGA and 32 MB SRAM.
Matrox Radient eCL-B quad-Base Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL340-C4 processing FPGA and 32 MB SRAM.
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Matrox Solios eCL/XCL-B is an entry-level single-Base Camera Link® frame grabber available for x1 PCIe™ or PCI-X®.
Matrox Solios eV-CL is a value-packed x4 PCIe™ frame grabber that supports the full-range of Camera Link® interfaces (dual-Base, single Medium/Full, 10-tap and PoCL) and offloads typical pixel pre-processing tasks.
Matrox Vio is a family of PCIe™ video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats.
Show products from all suppliers