Product Description: Semi-structural, very low expanding tape
Heat curing, solvent free, self adhering sealing strip based on rubbers. Because of the high viscosity, it shows excellent sag resistance and is wash-off resistant without pregelling or precuring against aqueous cleaning and pretreatment agents used in the automotive body shop lines. Can be painted after curing. The cured material exhibits high strength and is little dependent on changes in temperature. Adheres well to oily steel sheets, aluminum and zinc coated surfaces. Expansion ~15%