Product Description: Black, 1-part, polyurethane-based, moisture curing direct glazing sealant with excellent sag resistance which cures to an elastic product. TEROSON® PU 9096 PL is a black, 1-part, polyurethane-based, moisture curing direct glazing sealant with excellent sag resistance which cures by reaction with atmospheric moisture to an elastic product. It is used in the bonding of front, rear and side windows into the body of motor vehicles and bonding of side windows made of single–pane glass or insulating glass in bus and rail coach manufacture.
- Excellent adhesion without primer to glass, ceramic coated glass and on painted surfaces
- Good adhesion to primer
- Good adhesion to material residues and PUR pre-coatings
- High curing rate
- High UV resistance without primer
- High shear strength, retained on ageing