Product Description: High performance, chemically inert, synthetic grease made of PFPE and PTFE which provides long-lasting lubrication in severe chemical environments. LOCTITE® LB 8209 is a white to off-white, high performance, chemically inert, synthetic grease composed of perfluoropolyether (PFPE) and polytetrafluoroethylene (PTFE) designed specifically to provide long-lasting lubrication in severe chemical environments. Typical applications include bearings, valves, etc. with an operating range of -14.8 °F to +500 °F (-26 °C to +260 °C).
- Thermally stable
- Chemical resistant
- Non-flammable
- Non-toxic
- Waterproof
- Compatible with most plastics
- Outperforms petroleum-based grease
- Can be used with chlorinated systems
- Insoluble in all but fluorinated solvents