Links to the site navigation.
Sold by
1 Supplier
Features and Benefits
Smartflow® Global Thinswitch® Limit Switch helps prevent accidental mold close in injection molds by verifying ejector plate return in injection molds with 3mm or 4mm rest buttons, and where occasional water or oil spray is present. A polyurethane dome covers the actuator spring, protecting internal gold switch contacts from environmental contamination. A special mounting bracket aids installation from the edge of the mold. The bracket allows molders to slide the Thinswitch into place without disassembling the mold or using screws to hold the switch in place.
SMARTFLOW® SMARTLOCK® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during molded part ejection while the SPDT switch is simultaneously actuated. The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mold. A capture screw holds the plunger in place.
Show products from all suppliers