Product Description: Hazardous monitor with color display, FM Approved, Class I, II & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard (choice of elastomeric or membrane) and industrial pointing device. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous workstation to fit all your hazardous needs.
- FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G
- Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements
- Internal DC Fan Provides Uniform Temperature and Reduces Heat Build-up
- Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
- Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
- Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit
- NEMA 4X Stainless Steel Enclosure
- Impact Resistant Polycarbonate Viewing Window
- Your Choice of Daisy Data Displays High-Quality Membrane or Elastomer Full-Travel Non-Incendive Keyboards
- Non-Incendive Microjoystick Pointing Devices