Product Description: The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications.
- SITRANS LCS050: ultra-compact with short insertion digital point level switch
- SITRANS LCS100: versatile point level switch for liquids and solids level measurement or interface detection with IO-Link
- Pointek CLS200: point level switch for liquids and solids level measurement or interface detection with digital display and PROFIBUS
- Pointek CLS300: point level switch for liquids and solids or interface detection in harsh, demanding applications with high temperatures and pressures
Ultra-compact with short insertion digital point level switch
- Very small insertion length of 15 mm (0.59 inch)
- Easy installation with no need for adjustment
- Low maintenance with no moving parts
- Highly visible 360-degree status indication
- M12 connector for ease of installation
- IO-Link communication for advanced monitoring and configuration
Download Catalog Specifications
Are you minimizing your risk of material spills?
Capacitance and point level switches help manage inventory levels of liquids and solids crucial to preventing overspills in tanks and silos. Early warning systems enable operators to prevent disruptions, and avoid potential environmental, health, or safety hazards.
Download article