Product Description: SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft).
SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly for cleaning as required by the food & beverage and pharmaceutical industries. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The reliability of the level data is based on the Sonic Intelligence echo processing algorithms. A filter discriminates between the true echo and false echoes from acoustic or electrical noises and agitator blades in motion. The ultrasonic pulse propagation time to the material and back is temperature-compensated and converted into distance for display, analog output.
Key Applications: chemical storage vessels, filter beds, mud pits, liquid storage vessels, food applications
Supplementary components are designed to work with most types of instrumentation to provide enhanced functionality such as remote displays and remote monitoring solutions. Please find more information here.
Don’t forget that the safest engineered level measurement solution includes switches for back-up, overfill, low level and dry run protection. Click here for more information.
LU150 Catalog Specifications
LU180 Catalog Specifications
- Easy to install, program, and maintain
- Accurate and reliable
- Sanitary models available
- Patented Sonic Intelligence echo processing
- Integral temperature compensation