Product Description: Semtech's family of ultra-low-power long range UHF transceiver chips go beyond just high performance and minimal power consumption. Our state-of-the-art UHF transceivers operate in the 433, 868 and 915 MHz license-free ISM band (Industry Scientific and Medical) and feature highly integrated RF transceiver chip architectures designed to maximize range, extend battery life, deliver robust performance (in the presence of interference) and minimize the use of external components.
Semtech's LoRa® technology offers a 20dB link budget advantage compared to existing solutions which significantly extends the range of any application while delivering the lowest current consumption to maximize battery life. All devices are designed to comply with world-wide regulatory specifications such as FCC, ETSI, and ARIB and comply with widely accepted standards such as IEEE 802.15.4g and WMBus. Customers worldwide use our wireless RF transceiver IC components for ISM band applications, including automated meter readers, wireless remote control devices, wireless security systems, building automation equipment, and smart lighting systems.