Product Description: Benefits:
- Ergonomic
- Comfortable and Tactile
Features:
- Robust design
- Tacile buttons, clearly marked
- Easy mountable fastening hook
The EHA-1 hand switch can operate actuators MAX7 (AC) or MAX1, MAX3, THG, TLG connected to an MCU. With the pushbuttons positioned on the front panel, the movements of the actuators can be controlled easily and precisely.
The EHA-3 hand switches can operate max 5 actuators connected to a Control Unit BCU, VCU or SCU or directly a TFG column AC version. With the pushbuttons positioned on the front panel, the movements of the actuators can be controlled easily and precisely.
The EHA-4 hand switches can operate CPMA or a CPMB lifting columns. With push buttons positioned on the front panel, the movements of the lifting columns can be controlled easily and precisely.