Product Description: Current Rating: 10A
Voltage Rating: 250VAC
Length: 2.50m/8.2ft
Temperature Rating: -15ºC to 70ºC
Plug Type: Australia AS/NZS 3112
Plug Color: Clear
Connector Type: IEC 60320 C13
Connector Color: Black
Cable Style: International
Conductor Size: 1.0mm²
Number of Conductors: 3
Cond. Color Code: Brown/Blue/Green-Yellow
Cable Type: H05VV-F
Cable Color: Black
Cable Standard: EN 50525/IEC 60227
Approx. Outer Diameter: 6.3mm to 8.0mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).