Product Description: Int'l Current Rating: 16A
Int'l Voltage Rating: 220-250VAC
N.A. Current Rating: 20A
N.A. Voltage Rating: 250VAC
Temperature Rating: -25ºC to 80ºC
Flammability Rating: UL 94 V-2
Ingress Protection Rating: IP44
Phase : Single Phase
Hour Designation: 6
Number of Contacts: 3
Contact Material: Copper Zinc Alloy
Pilot Contact: no
Cable Size : *14AWG / 1.5mm²
Body Type : Receptacle
General Material: Polyamide 6
Color: Blue/Black
CE Marking: yes
REMARKS: Amb. temp -25°º to +40°ºC. Shorterm 1hr+100°ºC. *Ampacity rating of wire is 1hrdependant on wire type, application, and NECcode