Product Description: BETEX 1600 Digital Laser Tachometer
CONDITION MONITORING TOOLS
PART NUMBER: TB-C520800
BETEX 1600 DIGITAL LASER TACHOMETER
This professional digital tachometer is designed for recording rotational speeds (rpm) and peripheral velocities in m./min. as well as measuring the length of cables, ropes, etc. Rotational speeds can be measured either as contact or non-contact readings. Peripheral velocities and length measurements are only possible as contact readings.
Specs:
- Display: 5 digit 18 mm LCD display
- Non-contact range of measurement: 2.5 - 99.999 rpm
- Contact range of measurement: 0.5 - 19.999 rpm
- Contact range for peripheral velocity measurement:
0.05 - 1,999.9 m./min.
- Precision: +/- 0.05% + 1 digit
- Function switch for: non-contact rpm, contact rpm, contact m./min.
- Memory key for: last recorded value maximum recorded value minimum recorded value
- Power supply: 4 AA 1.5V penlight batteries, 6V 65mA, via adapter
- Dimensions: 210 x 74 x 37 mm