Product Description: Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more.
Wideband Power Amplifier
• DC to 1MHz
• Output Power: 75 Watts
• Maximum Voltage: 140Vrms, O.C.
• Frequency Range: DC to 1MHz
• Variable DC Offset: 0V to 200V Peak
• Frequency Response: <±0.1dB
• Distortion: <0.1%
• Voltage Gain: 0dB to 40dB
• Short-Circuit Protection
DESCRIPTION
The Krohn-Hite Model 7500 was the first direct-coupled, wideband amplifier that offered extended output power and voltage capabilities, low distortion, an advanced, all solid state design, and performance features not previously available.
The Model 7500 provides more than 75 watts of continuous power (150 watts at dc), and 125Vrms from dc to 100kHz. Frequency response of the 7500 is typically flat to within 0.05dB over most of its range. In addition, the 7500 typically contributes <0.05% of total harmonic distortion, at full power output, up to 10kHz. The voltage gain of the 7500 is non-inverting, and can be selected for either 20dB (10) or 40dB (100) of fixed gain, or continuously adjustable from 0dB to 40dB. The 7500 also provides either direct (dc) or capacitive (ac) input coupling